Texas Instruments LM3724 5-Pin Microprocessor Reset Circuits LM3724EM5-3.08/NOPB

Description
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 125
Request a Quote
Description
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3724 is a 5-pin microprocessor reset circuit with an active-low open-drain RESET output, designed to monitor 2.5V, 3.3V, and 5V supply voltages in microprocessor and digital systems. It is available in a 5-pin SOT-23 package and operates over an extended temperature range of −40°C to +125°C. The device asserts a reset signal for a minimum of 100ms and typically 190ms after the supply voltage exceeds the reset threshold of 3.08V. It consumes 6µA typical supply current and maintains a valid reset output down to 1V supply voltage. The part meets industrial and extended temperature operating requirements and is qualified for use in portable, battery-powered equipment.

Datasheet Summary
Powered by GS/AI

The LM3724 is a 5-pin microprocessor reset circuit with an active-low open-drain RESET output, designed to monitor 2.5V, 3.3V, and 5V supply voltages in microprocessor and digital systems. It is available in a 5-pin SOT-23 package and operates over an extended temperature range of −40°C to +125°C. The device asserts a reset signal for a minimum of 100ms and typically 190ms after the supply voltage exceeds the reset threshold of 3.08V. It consumes 6µA typical supply current and maintains a valid reset output down to 1V supply voltage. The part meets industrial and extended temperature operating requirements and is qualified for use in portable, battery-powered equipment.

Suppliers

Company
Product
Description
Supplier Links
LM3724 5-Pin Microprocessor Reset Circuits - LM3724EM5-3.08/NOPB - Texas Instruments
Dallas, TX, United States
LM3724 5-Pin Microprocessor Reset Circuits
LM3724EM5-3.08/NOPB
LM3724 5-Pin Microprocessor Reset Circuits LM3724EM5-3.08/NOPB
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 125

5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM3724EM5-3.08/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, PDSO5

Supplier's Site Datasheet
Supervisors - LM3724EM5-3.08/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LM3724EM5-3.08/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LM3724EM5-3.08/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM3724EM5-3.08/NOPB - 1054003-LM3724EM5-3.08/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3724EM5-3.08/NOPB
1054003-LM3724EM5-3.08/NOPB
PMIC - PMIC - Supervisors - LM3724EM5-3.08/NOPB 1054003-LM3724EM5-3.08/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054003-LM3724EM5-3. 08/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054003-LM3724EM5-3.08/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.08V SOT-23 Voltage Supervisor IC
691-LM3724EM5-3.08/NOPB
Low-Power 3.08V SOT-23 Voltage Supervisor IC 691-LM3724EM5-3.08/NOPB
Low-Power Voltage Supervisor IC, 3.08V Reset, SOT-23 Product overview: LM3724EM5-3.08/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724EM5-3.08/N OPB can be used for catalog matching and distributor lookup.

Low-Power Voltage Supervisor IC, 3.08V Reset, SOT-23 Product overview: LM3724EM5-3.08/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724EM5-3.08/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM3724EM5-3.08/NOPB
Supervisory Circuits LM3724EM5-3.08/NOPB
Supervisory Circuits 5-PIN MICROPROCESSOR RESET CIRCUITS

Supervisory Circuits 5-PIN MICROPROCESSOR RESET CIRCUITS

Buy Now Datasheet
PMIC - Supervisors - LM3724EM5-3.08/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3724EM5-3.08/NOPB
PMIC - Supervisors LM3724EM5-3.08/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LM3724EM5-3.08/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM3724EM5-3.08/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM3724EM5-3.08/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM3724EM5-3.08/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPBTR-ND 1054003-LM3724EM5-3.08/NOPB 691-LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPB LM3724EM5-3.08/NOPB
Product Name LM3724 5-Pin Microprocessor Reset Circuits Supervisors PMIC - PMIC - Supervisors - LM3724EM5-3.08/NOPB Low-Power 3.08V SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 6 µA 7 µA
Accuracy 2.5 %
Unlock Full Specs
to access all available technical data

Similar Products