Product overview: LM3711XQMM-308 from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3711XQMM-308 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070039-LM3711XQMM-3
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 10
Categories: PMIC - Supervisors
Case / Package: MSOP
Alternative Parts (Cross-Reference): LM3711XQMM-308LM3711
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Threshold Voltage: 3.08 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LM3711XQMM-308 | 1070039-LM3711XQMM-308 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - LM3711XQMM-308 |
| Type | Cut Tape | SOP; MSOP |