Manufacturer: Texas Instruments
Win Source Part Number: 071298-LM3710XQMMX-3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
2-CHANNEL POWER SUPPLY MANAGEMENT CKT, PDSO10, MSOP-10 Product overview: LM3710XQMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3710XQMMX-308 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 071298-LM3710XQMMX-308 | 691-LM3710XQMMX-308 |
| Product Name | PMIC - PMIC - Supervisors - LM3710XQMMX-308 | Dual MSOP Voltage Supervisor IC |
| Number of Supplies | 1; 1 | |
| Output Options | Inverting; Active Low | |
| Type | SOP; SSOP; 10-VSSOP | MSOP |
| Threshold | 3.08 volts |