IC SUPERVISOR 1 CHANNEL 9USMD Product overview: LM3706XQBP-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3706XQBP-308 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923162-LM3706XQBP-30
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Supervisor Push-Pull, Totem Pole Channel
Package: Reel - TR
Package: 9-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM3706
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3706XQBP-308DKR, LM3706XQBP-308CT, LM3706XQBP-308TR, LM3706XQBP308, *LM3706XQBP-308
IC SUPERVISOR 1 CHANNEL 9USMD
IC SUPERVISOR 1 CHANNEL 9USMD
Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LM3706XQBP-308 | 923162-LM3706XQBP-308 | LM3706XQBP-308 | LM3706XQBP-308 | LM3706XQBP-308 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - LM3706XQBP-308 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 |