Texas Instruments LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset LM3704YCMM-232/NOPB

Description
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP
Request a Quote
Description
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3704 is a voltage supervisor with power-fail input, low-line output, and manual reset functionality, available in a 10-pin VSSOP package measuring 3.00mm by 3.00mm. It features a 200ms reset time-out delay, ±2% reset threshold accuracy over temperature, and separate comparators for power-fail and low-line detection. The device supports both open-drain and push-pull reset outputs and operates over a -40°C to 85°C temperature range.

Datasheet Summary
Powered by GS/AI

The LM3704 is a voltage supervisor with power-fail input, low-line output, and manual reset functionality, available in a 10-pin VSSOP package measuring 3.00mm by 3.00mm. It features a 200ms reset time-out delay, ±2% reset threshold accuracy over temperature, and separate comparators for power-fail and low-line detection. The device supports both open-drain and push-pull reset outputs and operates over a -40°C to 85°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset - LM3704YCMM-232/NOPB - Texas Instruments
Dallas, TX, United States
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset
LM3704YCMM-232/NOPB
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset LM3704YCMM-232/NOPB
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM3704YCMM-232/NOPB - 132561-LM3704YCMM-232/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704YCMM-232/NOPB
132561-LM3704YCMM-232/NOPB
PMIC - PMIC - Supervisors - LM3704YCMM-232/NOPB 132561-LM3704YCMM-232/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132561-LM3704YCMM-23 2/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.32V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132561-LM3704YCMM-232/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.32V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.32V 1V 5.5V MSOP Voltage Supervisor IC
691-LM3704YCMM-232/NOPB
2.32V 1V 5.5V MSOP Voltage Supervisor IC 691-LM3704YCMM-232/NOPB
Processor Supervisor 2.32V 1V to 5.5V 10-Pin MSOP T/R Product overview: LM3704YCMM-232/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 1V, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 1V, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMM-232/N OPB can be used for catalog matching and distributor lookup.

Processor Supervisor 2.32V 1V to 5.5V 10-Pin MSOP T/R Product overview: LM3704YCMM-232/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 1V, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 1V, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMM-232/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-LM3704YCMM-232/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
Supervisors - 296-LM3704YCMM-232/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
Supervisors - 296-LM3704YCMM-232/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
PMIC - Supervisors - LM3704YCMM-232/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3704YCMM-232/NOPB
PMIC - Supervisors LM3704YCMM-232/NOPB
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM3704YCMM-232/NOPB
Supervisory Circuits LM3704YCMM-232/NOPB
Supervisory Circuits Reset IC / Voltage Supervisor IC with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Supervisory Circuits Reset IC / Voltage Supervisor IC with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM3704YCMM-232/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM3704YCMM-232/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM3704YCMM-232/NOPB
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site
Supervisors - LM3704YCMM-232/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM3704YCMM-232/NOPB 132561-LM3704YCMM-232/NOPB 691-LM3704YCMM-232/NOPB 296-LM3704YCMM-232/NOPBTR-ND LM3704YCMM-232/NOPB LM3704YCMM-232/NOPB LM3704YCMM-232/NOPB LM3704YCMM-232/NOPB
Product Name LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset PMIC - PMIC - Supervisors - LM3704YCMM-232/NOPB 2.32V 1V 5.5V MSOP Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain,Push-pull Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type VSSOP SOP; SSOP; 10-VSSOP MSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
IQ 28 µA 50 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers