Texas Instruments LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset LM3704YBMM-360/NOPB

Description
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP
Request a Quote
Description
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3704 is a voltage supervisor with a power-fail input, low-line output, and manual reset, available in a 10-pin VSSOP package measuring 3.00mm × 3.00mm. It features a reset threshold accuracy of ±0.5% at room temperature and ±2% over temperature, a 200ms reset time-out delay, and separate comparators for power-fail and low-line monitoring. The device supports both open-drain and push-pull reset output configurations and consumes 28µA from the VCC supply.

Datasheet Summary
Powered by GS/AI

The LM3704 is a voltage supervisor with a power-fail input, low-line output, and manual reset, available in a 10-pin VSSOP package measuring 3.00mm × 3.00mm. It features a reset threshold accuracy of ±0.5% at room temperature and ±2% over temperature, a 200ms reset time-out delay, and separate comparators for power-fail and low-line monitoring. The device supports both open-drain and push-pull reset output configurations and consumes 28µA from the VCC supply.

Suppliers

Company
Product
Description
Supplier Links
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset - LM3704YBMM-360/NOPB - Texas Instruments
Dallas, TX, United States
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset
LM3704YBMM-360/NOPB
LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset LM3704YBMM-360/NOPB
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset 10-VSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - LM3704YBMM-360/NOPB - 1053992-LM3704YBMM-360/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704YBMM-360/NOPB
1053992-LM3704YBMM-360/NOPB
PMIC - PMIC - Supervisors - LM3704YBMM-360/NOPB 1053992-LM3704YBMM-360/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053992-LM3704YBMM-3 60/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053992-LM3704YBMM-360/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V 5.5V MSOP Voltage Supervisor IC
691-LM3704YBMM-360/NOPB
3.6V 5.5V MSOP Voltage Supervisor IC 691-LM3704YBMM-360/NOPB
Supervisory IC, 3.6V Reset, 1-Ch, 5.5V Max, MSOP, SMT Product overview: LM3704YBMM-360/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YBMM-360/N OPB can be used for catalog matching and distributor lookup.

Supervisory IC, 3.6V Reset, 1-Ch, 5.5V Max, MSOP, SMT Product overview: LM3704YBMM-360/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YBMM-360/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM3704YBMM-360/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM3704YBMM-360/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM3704YBMM-360/NOPB
IC SUPERVISOR PWR SUP SUPPORT FI

IC SUPERVISOR PWR SUP SUPPORT FI

Supplier's Site
Supervisors - LM3704YBMM-360/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
Supervisors - LM3704YBMM-360/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
PMIC - Supervisors - LM3704YBMM-360/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3704YBMM-360/NOPB
PMIC - Supervisors LM3704YBMM-360/NOPB
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM3704YBMM-360/NOPB 1053992-LM3704YBMM-360/NOPB 691-LM3704YBMM-360/NOPB LM3704YBMM-360/NOPB LM3704YBMM-360/NOPB LM3704YBMM-360/NOPB
Product Name LM3704 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset PMIC - PMIC - Supervisors - LM3704YBMM-360/NOPB 3.6V 5.5V MSOP Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain,Push-pull Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type VSSOP SOP; SSOP; 10-VSSOP MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
IQ 28 µA 28 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers