Texas Instruments Standard Linear and Logic 3.08V Embedded Microprocessor MPU LM3704YAMM-308

Description
IC MPU SUPERVISOR 3.08V 10MSOP Product overview: LM3704YAMM-308 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.08V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMM-308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SUPERVISOR 3.08V 10MSOP Product overview: LM3704YAMM-308 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.08V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMM-308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.08V Embedded Microprocessor MPU - 691-LM3704YAMM-308 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.08V Embedded Microprocessor MPU
691-LM3704YAMM-308
3.08V Embedded Microprocessor MPU 691-LM3704YAMM-308
IC MPU SUPERVISOR 3.08V 10MSOP Product overview: LM3704YAMM-308 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.08V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMM-308 can be used for catalog matching and distributor lookup.

IC MPU SUPERVISOR 3.08V 10MSOP Product overview: LM3704YAMM-308 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.08V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMM-308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-LM3704YAMM-308
Product Name 3.08V Embedded Microprocessor MPU
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D27C-LD1G-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
7 suppliers