IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704XCMMX-263 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704XCMMX-263 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071294-LM3704XCMMX-2
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 10VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LM3704XCMMX-263 | LM3704XCMMX-263-ND | 071294-LM3704XCMMX-263 | LM3704XCMMX-263 | LM3704XCMMX-263 | LM3704XCMMX-263 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - LM3704XCMMX-263 | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |