Texas Instruments PMIC - PMIC - Supervisors - LM3702XCBPX-308 LM3702XCBPX-308

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053989-LM3702XCBPX- 308 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053989-LM3702XCBPX- 308 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LM3702XCBPX-308 - 1053989-LM3702XCBPX-308 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3702XCBPX-308
1053989-LM3702XCBPX-308
PMIC - PMIC - Supervisors - LM3702XCBPX-308 1053989-LM3702XCBPX-308
Manufacturer: Texas Instruments Win Source Part Number: 1053989-LM3702XCBPX- 308 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053989-LM3702XCBPX-308
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 9-uSMD
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Supervisors - LM3702XCBPX-308 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3702XCBPX-308
PMIC - Supervisors LM3702XCBPX-308
IC SUPERVISOR 1 CHANNEL 9USMD

IC SUPERVISOR 1 CHANNEL 9USMD

Supplier's Site Datasheet
Supervisors - LM3702XCBPX-308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM3702XCBPX-308
Supervisors LM3702XCBPX-308
Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA

Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1053989-LM3702XCBPX-308 LM3702XCBPX-308 LM3702XCBPX-308
Product Name PMIC - PMIC - Supervisors - LM3702XCBPX-308 PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details