Manufacturer: Texas Instruments
Win Source Part Number: 1199138-LM36923YFFR
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 28V
Frequency: 500kHz ~ 1MHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: I2C, PWM
Categories: Integrated Circuits
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.5V
Voltage - Supply (Maximum): 5.5V
High efficiency, Triple-String, 30-V Synchronous white LED driver 12-DSBGA -40 to 85 Product overview: LM36923YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM36923YFFR can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
IC WHITE LED DRVR 12DSBGA
LED Lighting Drivers High Efficiency, Triple-String, 30-V Synchronous White LED Driver 12-DSBGA -40 to 85
IC LED DRV RGLTR I2C 12DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1199138-LM36923YFFR | 137-LM36923YFFR | 296-44953-2-ND | LM36923YFFR | LM36923YFFR | LM36923YFFR |
| Product Name | PMIC - PMIC - LED Drivers - LM36923YFFR | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 28 volts | 28 volts | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |