Manufacturer: Texas Instruments
Win Source Part Number: 923159-LM36922YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
Package: 12-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM36922
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51274-2, 296-51274-1, 296-51274-6, LM36922YFFR-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
High efficiency, dual-String, 30-V Synchronous white LED driver 12-DSBGA -40 to 85 Product overview: LM36922YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM36922YFFR can be used for catalog matching and distributor lookup.
IC WHITE LED DVR 12DSBGA
IC LED DRV RGLTR I2C 12DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 923159-LM36922YFFR | 296-51274-2-ND | 137-LM36922YFFR | LM36922YFFR | LM36922YFFR |
| Product Name | PMIC - PMIC - LED Drivers - LM36922YFFR | LED Drivers | Dual LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 12-DSBGA | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Voltage | 38 volts |