Texas Instruments Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3670MF-2.5EV LM3670MF-2.5EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778982-LM3670MF-2.5E V Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 350mA Utilized IC / Part: LM3670 Family Name: LM3670 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778982-LM3670MF-2.5E V Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 350mA Utilized IC / Part: LM3670 Family Name: LM3670 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3670MF-2.5EV - 778982-LM3670MF-2.5EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3670MF-2.5EV
778982-LM3670MF-2.5EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3670MF-2.5EV 778982-LM3670MF-2.5EV
Manufacturer: Texas Instruments Win Source Part Number: 778982-LM3670MF-2.5E V Regulator Topology: Buck Voltage - Output: 2.5V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 350mA Utilized IC / Part: LM3670 Family Name: LM3670 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778982-LM3670MF-2.5EV
Regulator Topology: Buck
Voltage - Output: 2.5V
Voltage - Input: 2.5 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 350mA
Utilized IC / Part: LM3670
Family Name: LM3670
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778982-LM3670MF-2.5EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3670MF-2.5EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,GVA-93+,DF782,50 OHM - TB-781-1+ - Mini-Circuits
Specs
Category Developement Board
View Details