Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - LM3658SDX-A LM3658SDX-A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199068-LM3658SDX-A Packaging: Tape and Reel Mounting Style: SMD Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LM3658 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199068-LM3658SDX-A Packaging: Tape and Reel Mounting Style: SMD Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LM3658 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3658SDX-A - 1199068-LM3658SDX-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3658SDX-A
1199068-LM3658SDX-A
PMIC - PMIC - Battery Chargers - LM3658SDX-A 1199068-LM3658SDX-A
Manufacturer: Texas Instruments Win Source Part Number: 1199068-LM3658SDX-A Packaging: Tape and Reel Mounting Style: SMD Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LM3658 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1199068-LM3658SDX-A
Packaging: Tape and Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM3658
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V

Buy Now
PMIC - Battery Chargers - LM3658SDX-A-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3658SDX-A-ND
PMIC - Battery Chargers LM3658SDX-A-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3658SDX-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3658SDX-A
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3658SDX-A
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site
PMIC - Battery Chargers - LM3658SDX-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3658SDX-A
PMIC - Battery Chargers LM3658SDX-A
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site Datasheet
Battery Chargers - LM3658SDX-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3658SDX-A
Battery Chargers LM3658SDX-A
Charger IC Lithium Ion/Polymer 10-WSON (3x3)

Charger IC Lithium Ion/Polymer 10-WSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1199068-LM3658SDX-A LM3658SDX-A-ND LM3658SDX-A LM3658SDX-A LM3658SDX-A
Product Name PMIC - PMIC - Battery Chargers - LM3658SDX-A PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Current Protection Over Current Protection Over Current Protection Over Current Protection
Cells 1 1
Charge Current 1000 mA 1000 mA 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2004EPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details