Dual Source USB/AC Li Chemistry Charger IC for Portable Applications 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199066-LM3658SD-B/N
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM3658
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
Charger IC Lithium Ion/Polymer 10-WSON (3x3)
IC BATT CHG LI-ION 1CELL 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LM3658SD-B/NOPB | 1199066-LM3658SD-B/NOPB | LM3658SD-B/NOPBCT-ND | LM3658SD-B/NOPB | LM3658SD-B/NOPB | LM3658SD-B/NOPB |
| Product Name | LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications | PMIC - PMIC - Battery Chargers - LM3658SD-B/NOPB | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |