Win Source Part Number: 1342033-LM3655TL/NOP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 250
Fault Protection: Over Current, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Charge Current - Max: 1.4A
Mounting Type: Surface Mount
Package / Case: 25-WFBGA
Supplier Device Package: 25-uSMD
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM3655
IC BATT CHG LI-ION 1CELL 25USMD
IC BATT CHG LI-ION 1CELL 25USMD
Charger IC Lithium Ion/Polymer 25-uSMD
IC BATT CHG LI-ION 1CELL 25USMD
IC BATT CHG LI-ION 1CELL 25USMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1342033-LM3655TL/NOPB | LM3655TL/NOPBTR-ND | LM3655TL/NOPB | LM3655TL/NOPB | LM3655TL/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 1400 mA | 1400 mA | 1400 mA |