Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LM3642TL-LTEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320333-LM3642TL-LTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Box Standard Package: 1 Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM3642 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-49717,LM3642TL-L TEVM-ND Base Product Number: LM3642 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320333-LM3642TL-LTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Box Standard Package: 1 Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM3642 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-49717,LM3642TL-L TEVM-ND Base Product Number: LM3642 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1320333-LM3642TL-LTEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1320333-LM3642TL-LTEVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1320333-LM3642TL-LTEVM
Manufacturer: Texas Instruments Win Source Part Number: 1320333-LM3642TL-LTE VM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Box Standard Package: 1 Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM3642 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-49717,LM3642TL-L TEVM-ND Base Product Number: LM3642 RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1320333-LM3642TL-LTEVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Packaging: Box
Standard Package: 1
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: LM3642
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-49717,LM3642TL-LTEVM-ND
Base Product Number: LM3642
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 296-49717-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-49717-ND
LED Driver Evaluation Boards 296-49717-ND
LM3642 1, Non-Isolated Outputs LED Driver Evaluation Board

LM3642 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM3642TL-LTEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM3642TL-LTEVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM3642TL-LTEVM
EVALUATION BOARD FOR LM3642

EVALUATION BOARD FOR LM3642

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1320333-LM3642TL-LTEVM 296-49717-ND LM3642TL-LTEVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details