LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA 24-DSBGA (2.59x1.89)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA 24-DSBGA (2.59x1.89)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA 24-DSBGA (2.59x1.89)
Integrated backlight driver with LCD Bias 24-DSBGA -40 to 85 Product overview: LM36274YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM36274YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848431-LM36274YFFR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LM36274
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49715-2, 296-49715-1, LM36274YFFR-ND, 296-49715-6
IC LCD DRIVER 4CH 24DSBGA
IC LED DRV RGLTR PWM 24DSBGA
29V 4 boost converter DC-DCVoltage Stabilizer 30mA 2.7V~5V DSBGA-24 LED Drivers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-49715-2-ND | 137-LM36274YFFR | 848431-LM36274YFFR | LM36274YFFR | LM36274YFFR | LM36274YFFR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LM36274YFFR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | |||
| Output Voltage | 29 volts | 29 volts |