Texas Instruments PMIC - PMIC - Battery Chargers - LM3622M-4.2 LM3622M-4.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 071278-LM3622M-4.2 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071278-LM3622M-4.2 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3622M-4.2 - 071278-LM3622M-4.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3622M-4.2
071278-LM3622M-4.2
PMIC - PMIC - Battery Chargers - LM3622M-4.2 071278-LM3622M-4.2
Manufacturer: Texas Instruments Win Source Part Number: 071278-LM3622M-4.2 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071278-LM3622M-4.2
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 071278-LM3622M-4.2
Product Name PMIC - PMIC - Battery Chargers - LM3622M-4.2
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - LTC4088EDE-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details