The LM3622AMX-4.1 is a lithium-ion battery charger controller designed for precise charging of one or two cell battery packs, with options for 4.1V or 4.2V charging voltages. It operates within a wide input voltage range of 4.5V to 24V and features a constant voltage or constant current (CVCC) configuration, ensuring optimal charging performance. The device includes a low battery drain leakage of 200nA when the input source is disconnected, which helps preserve battery life.
This charger controller is capable of sinking a minimum of 15mA at the EXT pin to drive an external PNP pass transistor, and it incorporates a low-voltage detection feature that can automatically enable a "wake up charge" for deeply discharged batteries. The LM3622AMX-4.1 is housed in an 8-lead SOIC surface mount package, making it suitable for compact designs in applications such as cellular phone cradle chargers, PDA/notebook chargers, and camcorder chargers. Its temperature-compensa
IC BATT CHG LI-ION 1CELL 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1053918-LM3622AMX-4.
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 8SOIC
Charger IC Lithium Ion 8-SOIC
IC BATT CHG LI-ION 1CELL 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LM3622AMX-4.1-ND | 1053918-LM3622AMX-4.1 | LM3622AMX-4.1 | LM3622AMX-4.1 | LM3622AMX-4.1 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - LM3622AMX-4.1 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 | ||||
| Cells | 1 | 1 |