Manufacturer: Texas Instruments
Win Source Part Number: 1053914-LM3620M5X-4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL SOT23-5
IC BATT CHG LI-ION 1CELL SOT23-5
Charger IC Lithium Ion SOT-23-5
Charger IC Lithium Ion SOT-23-5
IC BATT CHG LI-ION 1CELL SOT23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1053914-LM3620M5X-4 | LM3620M5X-4-ND | LM3620M5X-4 | LM3620M5X-4 | LM3620M5X-4 |
| Product Name | PMIC - PMIC - Battery Chargers - LM3620M5X-4 | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 |