Texas Instruments High-Performance Analog Comparators LM361N/NOPB

Description
Comparator Differential Complementary, TTL 14-PDIP
Request a Quote Datasheet
Description
Comparator Differential Complementary, TTL 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM361N/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM361N/NOPB-ND
Comparators LM361N/NOPB-ND
Comparator Differential Complementary, TTL 14-PDIP

Comparator Differential Complementary, TTL 14-PDIP

Buy Now Datasheet
Linear - Linear - Comparators - LM361N/NOPB - LM361N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM361N/NOPB
LM361N/NOPB
Linear - Linear - Comparators - LM361N/NOPB LM361N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107083-LM361N/NOPB Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA, 10mA, 20mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 10μA @ 5V Propagation Delay (Max): 20ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107083-LM361N/NOPB
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: Complementary, TTL
Number of Elements: 2
Current - Quiescent (Max): 5mA, 10mA, 20mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10μA @ 5V
Propagation Delay (Max): 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM361N/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM361N/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM361N/NOPB
IC COMPARATOR 2 DIFF 14DIP

IC COMPARATOR 2 DIFF 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM361N/NOPB-ND LM361N/NOPB LM361N/NOPB
Product Name Comparators Linear - Linear - Comparators - LM361N/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Comparators - 150-MCP6549T-E/STVAOTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers