Texas Instruments Linear - Linear - Comparators - LM360N LM360N

Description
Manufacturer: Texas Instruments Win Source Part Number: 082740-LM360N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082740-LM360N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM360N - LM360N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM360N
LM360N
Linear - Linear - Comparators - LM360N LM360N
Manufacturer: Texas Instruments Win Source Part Number: 082740-LM360N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082740-LM360N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 32mA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 20μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±4.5 V to 6.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM360N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM360N
Integrated Circuits (ICs) - Linear - Comparators LM360N
IC COMPARATOR 1 DIFF 8DIP

IC COMPARATOR 1 DIFF 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM360N LM360N
Product Name Linear - Linear - Comparators - LM360N Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details