Texas Instruments LM360 High Speed Differential Comparator LM360MX

Description
High Speed Differential Comparator 8-SOIC 0 to 70
Request a Quote Datasheet
Description
High Speed Differential Comparator 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM360 High Speed Differential Comparator - LM360MX - Texas Instruments
Dallas, TX, United States
LM360 High Speed Differential Comparator
LM360MX
LM360 High Speed Differential Comparator LM360MX
High Speed Differential Comparator 8-SOIC 0 to 70

High Speed Differential Comparator 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - LM360MX - 1199045-LM360MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM360MX
1199045-LM360MX
Linear - Linear - Comparators - LM360MX 1199045-LM360MX
Manufacturer: Texas Instruments Win Source Part Number: 1199045-LM360MX Packaging: Tape and Reel Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: Complementary, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 20μA Propagation Delay (Maximum): 130ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LM360 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 6.5V Current - Quiescent (Maximum): 32mA

Manufacturer: Texas Instruments
Win Source Part Number: 1199045-LM360MX
Packaging: Tape and Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: Complementary, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV
Current - Input Bias (Maximum): 20μA
Propagation Delay (Maximum): 130ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM360
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 6.5V
Current - Quiescent (Maximum): 32mA

Buy Now
Singapore, Singapore
5V SOIC Linear Comparator IC
692-LM360MX
5V SOIC Linear Comparator IC 692-LM360MX
High-Speed Comparator, 1Ch, TTL Out, 130ns, 8-SOIC, 5V Product overview: LM360MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM360MX can be used for catalog matching and distributor lookup.

High-Speed Comparator, 1Ch, TTL Out, 130ns, 8-SOIC, 5V Product overview: LM360MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM360MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM360MX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM360MX
Linear - Comparators LM360MX
IC COMPARATOR HS DIFF 8-SOIC

IC COMPARATOR HS DIFF 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM360MX
Analog Comparators LM360MX
Analog Comparators High Speed Differential Comparator 8-SOIC 0 to 70

Analog Comparators High Speed Differential Comparator 8-SOIC 0 to 70

Buy Now Datasheet
Comparators - LM360MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM360MX
Comparators LM360MX
Comparator Differential Complementary, TTL 8-SOIC

Comparator Differential Complementary, TTL 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LM360MX 1199045-LM360MX 692-LM360MX LM360MX LM360MX LM360MX
Product Name LM360 High Speed Differential Comparator Linear - Linear - Comparators - LM360MX 5V SOIC Linear Comparator IC Linear - Comparators Analog Comparators Comparators
Supply Voltage (VS) 9 to 16 volts 4.5 to 6.5 volts 9 to 16 volts
VOS 2 millivolts 5 millivolts 5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Logic Output Differential TTL; Differential; Complementary, TTL
Unlock Full Specs
to access all available technical data