Texas Instruments Linear - Linear - Comparators - LM360H LM360H

Description
Manufacturer: Texas Instruments Win Source Part Number: 082739-LM360H Packaging: Bulk Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082739-LM360H Packaging: Bulk Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM360H - LM360H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM360H
LM360H
Linear - Linear - Comparators - LM360H LM360H
Manufacturer: Texas Instruments Win Source Part Number: 082739-LM360H Packaging: Bulk Type: Differential Mounting: Through Hole Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-99-8 Supply Voltage - Operating: ±4.5 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082739-LM360H
Packaging: Bulk
Type: Differential
Mounting: Through Hole
Output Type: Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 32mA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 20μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±4.5 V to 6.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LM360H
Product Name Linear - Linear - Comparators - LM360H
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M96G4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details