Dual Operational Amplifiers 8-TSSOP 0 to 70
General Purpose Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 137048-LM358PWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 700kHz BW, 16V, 2-Ch, 8-TSSOP, SM Product overview: LM358PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358PWRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358PWRG4 | 296-46116-2-ND | 137048-LM358PWRG4 | LM358PWRG4 | 687-LM358PWRG4 | LM358PWRG4 | LM358PWRG4 | LM358PWRG4 | LM358PWRG4 |
| Product Name | LM358 Dual Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358PWRG4 | Dual 700kHz 16V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 65 dB |