Low Power Dual Operational Amplifier 8-TO-99 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002576-LM358H/NOPB
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
General Purpose Amplifier 2 Circuit TO-99-8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8
2-Ch 1MHz Op Amp, 32V, TO-99-8, General Purpose Product overview: LM358H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358H/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-TO-99 0 to 70
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
IC OPAMP GP 2 CIRCUIT TO5-8
IC OPAMP GP 2 CIRCUIT TO99-8
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM358H/NOPB | 002576-LM358H/NOPB | 296-43452-ND | LM358H/NOPB | 687-LM358H/NOPB | LM358H/NOPB | LM358H/NOPB | LM358H/NOPB | 815-LM358H/NOPB | LM358H/NOPB |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358H/NOPB | Instrumentation, Op Amps, Buffer Amps | 1MHz 32V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT TO5-8 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | ||||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 65 dB |