General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 1.2MHz, 8-TSSOP, Industrial Product overview: LM358BIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 1.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877354-LM358BIPWR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: General Purpose Amplifier 2 Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM358
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-LM358BIPWRTR, 296-LM358BIPWRCT, 296-LM358BIPWRDKR
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM358BIPWRCT-ND | 687-LM358BIPWR | 877354-LM358BIPWR | LM358BIPWR | LM358BIPWR | LM358BIPWR | LM358BIPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Industrial Dual 1.2MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358BIPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| Slew Rate | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Operating Range | Automotive |