Dual Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1319544-LM358APE4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISLM358APE4,2156
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
DUAL, 30-V, 700-KHZ OPERATIONAL
Operational Amplifiers - Op Amps Dual Operational Amplifier
DUAL, 30-V, 700-KHZ OPERATIONAL
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit Push-Pull, No 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358APE4 | 1319544-LM358APE4 | 296-LM358APE4-ND | LM358APE4 | LM358APE4 | LM358APE4 |
| Product Name | LM358A Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | ||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||
| Quiescent Current (IQ) | 600 microamps | |||||
| CMRR | 65 dB |