Texas Instruments High-Performance Analog Dual Boost 1A 2A LED Driver IC LM3560TLE-20/NOPB

Description
Synchronous boost flash driver w/ dual 1A high side current sources (2A Total flash current) 16-DSBGA -40 to 85 Product overview: LM3560TLE-20/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1A, 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1A, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3560TLE-20/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous boost flash driver w/ dual 1A high side current sources (2A Total flash current) 16-DSBGA -40 to 85 Product overview: LM3560TLE-20/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1A, 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1A, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3560TLE-20/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Boost 1A 2A LED Driver IC
137-LM3560TLE-20/NOPB
Dual Boost 1A 2A LED Driver IC 137-LM3560TLE-20/NOPB
Synchronous boost flash driver w/ dual 1A high side current sources (2A Total flash current) 16-DSBGA -40 to 85 Product overview: LM3560TLE-20/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1A, 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1A, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3560TLE-20/NOP B can be used for catalog matching and distributor lookup.

Synchronous boost flash driver w/ dual 1A high side current sources (2A Total flash current) 16-DSBGA -40 to 85 Product overview: LM3560TLE-20/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1A, 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1A, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3560TLE-20/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-LM3560TLE-20/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1A (Flash) 16-DSBGA (2.5x2.12)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1A (Flash) 16-DSBGA (2.5x2.12)

Buy Now Datasheet
LED Drivers - 296-LM3560TLE-20/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1A (Flash) 16-DSBGA (2.5x2.12)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1A (Flash) 16-DSBGA (2.5x2.12)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3560TLE-20/NOPB - 133359-LM3560TLE-20/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3560TLE-20/NOPB
133359-LM3560TLE-20/NOPB
PMIC - PMIC - LED Drivers - LM3560TLE-20/NOPB 133359-LM3560TLE-20/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133359-LM3560TLE-20/ NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 1A (Flash) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133359-LM3560TLE-20/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3560TLE-20/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3560TLE-20/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3560TLE-20/NOPB
IC LED DRVR RGLTR I2C 1A 16DSBGA

IC LED DRVR RGLTR I2C 1A 16DSBGA

Supplier's Site
PMIC - LED Drivers - LM3560TLE-20/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3560TLE-20/NOPB
PMIC - LED Drivers LM3560TLE-20/NOPB
IC LED DRVR RGLTR DIM 1A 16DSBGA

IC LED DRVR RGLTR DIM 1A 16DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3560TLE-20/NOPB 296-LM3560TLE-20/NOPBTR-ND 133359-LM3560TLE-20/NOPB LM3560TLE-20/NOPB LM3560TLE-20/NOPB
Product Name Dual Boost 1A 2A LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3560TLE-20/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 2 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts 2.5 volts 2.5 to 5.5 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1269-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
LED Driver IC - SKY87020-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details