LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 800mA (Switch) 8-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1053897-LM3557SD-2/N
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Maximum Supply Voltage: 7.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 800mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Step-Up Converter for White LED Applications 8-WSON -40 to 85 Product overview: LM3557SD-2/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3557SD-2/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 800MA 8WSON
IC LED DRIVER RGLTR 800MA 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3557SD-2/NOPBTR-ND | 1053897-LM3557SD-2/NOPB | 137-LM3557SD-2/NOPB | LM3557SD-2/NOPB | LM3557SD-2/NOPB |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LM3557SD-2/NOPB | Boost LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 7.5 volts | 2.7 volts | 2.7 to 7.5 volts | ||
| Output Current | 800 milliamps | 800 milliamps | 800 milliamps | ||
| Features | RoHS Compliant |