LM3556 1.5A Inductive White LED Camera Flash Device 16-DSBGA
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 16-DSBGA
LM3556 1.5A Inductive white LED Camera flash Device 16-DSBGA -40 to 85 Product overview: LM3556TME/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3556TME/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140262-LM3556TME/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.5A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC LED DRV RGLTR I2C 16DSBGA
IC LED DRIVER RGLTR DIM 16DSBGA
IC LED DRIVER RGLTR DIM 16DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3556TME/NOPB | 296-40197-2-ND | 137-LM3556TME/NOPB | 140262-LM3556TME/NOPB | LM3556TME/NOPB | LM3556TME/NOPB | 815-LM3556TME/NOPB |
| Product Name | LM3556 LM3556 1.5A Inductive White LED Camera Flash Device | LED Drivers | 1.5A LED Driver IC | PMIC - PMIC - LED Drivers - LM3556TME/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 16DSBGA |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | |||
| Output Current | ? to 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| Package Type | DSBGA | 16-DSBGA | 16-WFBGA, DSBGA |