Texas Instruments SMD LED Driver IC LM3555TLX

Description
IC LED DISPLAY DRIVER, PBGA12, 2.10 X 1.575 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-12, Display Driver Product overview: LM3555TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3555TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DISPLAY DRIVER, PBGA12, 2.10 X 1.575 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-12, Display Driver Product overview: LM3555TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3555TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD LED Driver IC
137-LM3555TLX
SMD LED Driver IC 137-LM3555TLX
IC LED DISPLAY DRIVER, PBGA12, 2.10 X 1.575 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-12, Display Driver Product overview: LM3555TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3555TLX can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, PBGA12, 2.10 X 1.575 MM, 0.60 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-12, Display Driver Product overview: LM3555TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3555TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3555TLX - 071271-LM3555TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3555TLX
071271-LM3555TLX
PMIC - PMIC - LED Drivers - LM3555TLX 071271-LM3555TLX
Manufacturer: Texas Instruments Win Source Part Number: 071271-LM3555TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Output Voltage: 9.96V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 12-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Flash) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071271-LM3555TLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 9.96V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 500mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3555TLX 071271-LM3555TLX
Product Name SMD LED Driver IC PMIC - PMIC - LED Drivers - LM3555TLX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SMD LED Driver IC - 137-SKY81297-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
DIP LED Driver IC - 137-A6276SA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
4 suppliers
Board Mount LED Drivers - BCR402W 24V LED BOARD - 763052-BCR402W 24V LED BOARD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 24 volts
View Details
LED Drivers - 1727-8464-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
7 suppliers