Texas Instruments LM3553 1.2A Dual Flash LED Driver System with I2C Compatible Interface LM3553SD/NOPB

Description
1.2A Dual Flash LED Driver System with I2C Compatible Interface 12-WSON -30 to 85
Request a Quote
Description
1.2A Dual Flash LED Driver System with I2C Compatible Interface 12-WSON -30 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3553 is a 1.2A dual flash LED driver with an I2C-compatible interface, designed for camera phone and smartphone flash applications. It is housed in a 3mm x 3mm x 0.8mm, 12-pin WSON package (DQB0012A) with a 0.4mm pitch. The device supports input voltages from 2.7V to 5.5V and operates with a junction temperature range of -30°C to 125°C and an ambient temperature range of -30°C to 85°C. It features programmable LED current up to 1.2A in 128 steps, adjustable over-voltage protection, and synchronization support for RF power amplifiers via the TX pin. The package has a junction-to-ambient thermal resistance of 36.7°C/W. The part meets RoHS standards and has a moisture sensitivity level of 3 at 260°C peak reflow.

Datasheet Summary
Powered by GS/AI

The LM3553 is a 1.2A dual flash LED driver with an I2C-compatible interface, designed for camera phone and smartphone flash applications. It is housed in a 3mm x 3mm x 0.8mm, 12-pin WSON package (DQB0012A) with a 0.4mm pitch. The device supports input voltages from 2.7V to 5.5V and operates with a junction temperature range of -30°C to 125°C and an ambient temperature range of -30°C to 85°C. It features programmable LED current up to 1.2A in 128 steps, adjustable over-voltage protection, and synchronization support for RF power amplifiers via the TX pin. The package has a junction-to-ambient thermal resistance of 36.7°C/W. The part meets RoHS standards and has a moisture sensitivity level of 3 at 260°C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
LM3553 1.2A Dual Flash LED Driver System with I2C Compatible Interface - LM3553SD/NOPB - Texas Instruments
Dallas, TX, United States
LM3553 1.2A Dual Flash LED Driver System with I2C Compatible Interface
LM3553SD/NOPB
LM3553 1.2A Dual Flash LED Driver System with I2C Compatible Interface LM3553SD/NOPB
1.2A Dual Flash LED Driver System with I2C Compatible Interface 12-WSON -30 to 85

1.2A Dual Flash LED Driver System with I2C Compatible Interface 12-WSON -30 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Boost 1.2A 5.5V LED Driver IC
137-LM3553SD/NOPB
Dual Boost 1.2A 5.5V LED Driver IC 137-LM3553SD/NOPB
1.2A Dual Flash LED Driver, I²C, Boost, 5.5V, 1MHz, WSON Product overview: LM3553SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1.2A, 5.5V, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1.2A, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3553SD/NOPB can be used for catalog matching and distributor lookup.

1.2A Dual Flash LED Driver, I²C, Boost, 5.5V, 1MHz, WSON Product overview: LM3553SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 1.2A, 5.5V, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 1.2A, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3553SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3553SD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3553SD/NOPB - 923147-LM3553SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3553SD/NOPB
923147-LM3553SD/NOPB
PMIC - PMIC - LED Drivers - LM3553SD/NOPB 923147-LM3553SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923147-LM3553SD/NOPB Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM3553 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -LM3553SD/NOPBCT-ND, -LM3553SD-NDR, LM3553SDCT-ND, LM3553SDDKR, LM3553SDTR-ND, LM3553SDDKR-ND, *LM3553SD/NOPB, LM3553SDCT, LM3553SD-ND, LM3553SDNOPB, LM3553SD/NOPBCT, LM3553SD, LM3553SD/NOPBDKR, LM3553SD/NOPBTR, LM3553SDTR

Manufacturer: Texas Instruments
Win Source Part Number: 923147-LM3553SD/NOPB
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM3553
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LM3553SD/NOPBCT-ND, -LM3553SD-NDR, LM3553SDCT-ND, LM3553SDDKR, LM3553SDTR-ND, LM3553SDDKR-ND, *LM3553SD/NOPB, LM3553SDCT, LM3553SD-ND, LM3553SDNOPB, LM3553SD/NOPBCT, LM3553SD, LM3553SD/NOPBDKR, LM3553SD/NOPBTR, LM3553SDTR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3553SD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3553SD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3553SD/NOPB
IC LED DRV RGLTR I2C 1.2A 12WSON

IC LED DRV RGLTR I2C 1.2A 12WSON

Supplier's Site
PMIC - LED Drivers - LM3553SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3553SD/NOPB
PMIC - LED Drivers LM3553SD/NOPB
IC LED DRIVER RGLTR DIM 12WSON

IC LED DRIVER RGLTR DIM 12WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3553SD/NOPB 137-LM3553SD/NOPB LM3553SD/NOPBTR-ND 923147-LM3553SD/NOPB LM3553SD/NOPB LM3553SD/NOPB
Product Name LM3553 1.2A Dual Flash LED Driver System with I2C Compatible Interface Dual Boost 1.2A 5.5V LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3553SD/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current ? to 1200 milliamps 1200 milliamps 1200 milliamps
Package Type WSON 12-WSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3503ITLX-35 - 1198961-LM3503ITLX-35 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers