Texas Instruments PMIC - PMIC - LED Drivers - LM3537TMX LM3537TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206369-LM3537TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: PWM Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 30-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206369-LM3537TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: PWM Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 30-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3537TMX - 206369-LM3537TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3537TMX
206369-LM3537TMX
PMIC - PMIC - LED Drivers - LM3537TMX 206369-LM3537TMX
Manufacturer: Texas Instruments Win Source Part Number: 206369-LM3537TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: PWM Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 30-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206369-LM3537TMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 30-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LM3537TMX
SMD LED Driver IC 137-LM3537TMX
IC LED DISPLAY DRIVER, PBGA30, 2.02 X 2.52 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO SMD-30, Display Driver Product overview: LM3537TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3537TMX can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, PBGA30, 2.02 X 2.52 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO SMD-30, Display Driver Product overview: LM3537TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3537TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 206369-LM3537TMX 137-LM3537TMX
Product Name PMIC - PMIC - LED Drivers - LM3537TMX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT3195IJQ-2-T1 - 007762-AAT3195IJQ-2-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
5 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
TSSOP LED Driver IC - 137-A8507ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
4 suppliers