The LM3535 is a multi-display LED driver with ambient light sensing and dynamic backlight control, designed for smartphone and large-format LCD backlighting. It drives up to eight LEDs in three independently controlled groups, offering up to 25 mA per LED and 128 exponential dimming steps for Group A. Operating from 2.7 V to 5.5 V, it achieves up to 90% efficiency without an inductor. The device is housed in a 20-pin DSBGA package measuring 2.045 mm × 1.64 mm, with an operating temperature range of -30 °C to 85 °C.
Multi-Display LED Driver with Ambient Light Sensing and Dynamic Backlight Control Compatibility 20-DSBGA -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137860-LM3535TMX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.33MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 20DSBGA Product overview: LM3535TMX/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3535TMX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-DSBGA
IC LED DRIVER RGLTR DIM 20USMD
IC LED DRV RGLTR PWM 20DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3535TMX/NOPB | 137860-LM3535TMX/NOPB | 137-LM3535TMX/NOPB | LM3535TMX/NOPB-ND | LM3535TMX/NOPB | LM3535TMX/NOPB |
| Product Name | LM3535 Multi-Display LED Driver with Ambient Light Sensing and Dynamic Backlight Control Compatibility | PMIC - PMIC - LED Drivers - LM3535TMX/NOPB | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Output Voltage | 5 volts | 2 to 4 volts | 2 to 4 volts | |||
| Efficiency | 90 % | |||||
| Number of Channels | 8 # | 8 # |