LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-DSBGA
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-DSBGA
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LM3535TMX/NOPB | LM3535TMX/NOPB |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 8 | 8 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 4 volts | 4 volts |
| Output Current | 0.0250 amps | 0.0250 amps |