Infineon Technologies AG Gate Driver ICs 1ED44171N01B

Description
25 V single-channel low-side gate driver with integrated fault reporting and enable functionality EiceDRIVER™ 25 V single-channel low-side non-inverting gate driver IC for MOSFETs or IGBTs with typical 2.6 A source and sink currents in a tiny 5-lead PG-SOT23 package. 1ED44171N01B can also be used in conjunction with IPMs, such as IFCM10S60GD, which integrate a PFC IGBT but no PFC gate driver IC. The proprietary latch-up immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output. The output driver features a current buffer stage. The 1ED44171N01B provides an integrated fault reporting output and adjustable fault clear timer at the under voltage condition of VCC. 1ED44171N01B can be used as a second source option to the popular IRS44273L with a single PCB layout. It's enabling a single-supplier, dual sourcing strategy for fast-reacting supply flexibility. REF-SHA35WRC2SYS (version 2.0) is a full-featured high voltage ceiling fan reference design. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. It includes the 1ED44171N01B for the PFC gate driver IKA08N65H5 DuoPack IGBTs and diodes for PFC switching, and the TRENCHSTOP(TM) RC-Series IKN03N60RC2 that provides cost-effective, monolithically integrated IGBTs with diode for the inverter stage. Summary of Features Single pin for fault output and enable Programmable fault clear time Wide supply voltage rage with 25 V VCC max Under voltage lockout -10 Vdc negative input capability of “IN” pin 3 kV ESD HBM Benefits Fault reporting for switch monitoring Flexible fault clear time set-up 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Under-voltage lock out provides protection at low supply voltage Industry standard package High level of ESD protection for robustness Applications Ceiling fan - motor control and drive solutions Cordless power tools and outdoor power equipment Home appliances Microwave ovens Power conversion Designers who used this product also designed with IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes Find our Variations for 1ED44171N01B Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 1ED44173N01B SOT23-6L 1 2.6/2.6 A 8.0/7.3 V integrated overcurrent protection with negative current sensing 1ED44176N01F DSO - 8 1 0.8/1.75 A 11.9/11.4 V integrated overcurrent protection with positive current sensing IRS4427S DSO - 8 2 2.3/3.3 A Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Request a Quote Datasheet
Description
25 V single-channel low-side gate driver with integrated fault reporting and enable functionality EiceDRIVER™ 25 V single-channel low-side non-inverting gate driver IC for MOSFETs or IGBTs with typical 2.6 A source and sink currents in a tiny 5-lead PG-SOT23 package. 1ED44171N01B can also be used in conjunction with IPMs, such as IFCM10S60GD, which integrate a PFC IGBT but no PFC gate driver IC. The proprietary latch-up immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output. The output driver features a current buffer stage. The 1ED44171N01B provides an integrated fault reporting output and adjustable fault clear timer at the under voltage condition of VCC. 1ED44171N01B can be used as a second source option to the popular IRS44273L with a single PCB layout. It's enabling a single-supplier, dual sourcing strategy for fast-reacting supply flexibility. REF-SHA35WRC2SYS (version 2.0) is a full-featured high voltage ceiling fan reference design. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. It includes the 1ED44171N01B for the PFC gate driver IKA08N65H5 DuoPack IGBTs and diodes for PFC switching, and the TRENCHSTOP(TM) RC-Series IKN03N60RC2 that provides cost-effective, monolithically integrated IGBTs with diode for the inverter stage. Summary of Features Single pin for fault output and enable Programmable fault clear time Wide supply voltage rage with 25 V VCC max Under voltage lockout -10 Vdc negative input capability of “IN” pin 3 kV ESD HBM Benefits Fault reporting for switch monitoring Flexible fault clear time set-up 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Under-voltage lock out provides protection at low supply voltage Industry standard package High level of ESD protection for robustness Applications Ceiling fan - motor control and drive solutions Cordless power tools and outdoor power equipment Home appliances Microwave ovens Power conversion Designers who used this product also designed with IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes Find our Variations for 1ED44171N01B Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 1ED44173N01B SOT23-6L 1 2.6/2.6 A 8.0/7.3 V integrated overcurrent protection with negative current sensing 1ED44176N01F DSO - 8 1 0.8/1.75 A 11.9/11.4 V integrated overcurrent protection with positive current sensing IRS4427S DSO - 8 2 2.3/3.3 A Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED44171N01B - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED44171N01B
Gate Driver ICs 1ED44171N01B
25 V single-channel low-side gate driver with integrated fault reporting and enable functionality EiceDRIVER™ 25 V single-channel low-side non-inverting gate driver IC for MOSFETs or IGBTs with typical 2.6 A source and sink currents in a tiny 5-lead PG-SOT23 package. 1ED44171N01B can also be used in conjunction with IPMs, such as IFCM10S60GD, which integrate a PFC IGBT but no PFC gate driver IC. The proprietary latch-up immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output. The output driver features a current buffer stage. The 1ED44171N01B provides an integrated fault reporting output and adjustable fault clear timer at the under voltage condition of VCC. 1ED44171N01B can be used as a second source option to the popular IRS44273L with a single PCB layout. It's enabling a single-supplier, dual sourcing strategy for fast-reacting supply flexibility. REF-SHA35WRC2SYS (version 2.0) is a full-featured high voltage ceiling fan reference design. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. It includes the 1ED44171N01B for the PFC gate driver IKA08N65H5 DuoPack IGBTs and diodes for PFC switching, and the TRENCHSTOP(TM) RC-Series IKN03N60RC2 that provides cost-effective, monolithically integrated IGBTs with diode for the inverter stage. Summary of Features Single pin for fault output and enable Programmable fault clear time Wide supply voltage rage with 25 V VCC max Under voltage lockout -10 Vdc negative input capability of “IN” pin 3 kV ESD HBM Benefits Fault reporting for switch monitoring Flexible fault clear time set-up 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Under-voltage lock out provides protection at low supply voltage Industry standard package High level of ESD protection for robustness Applications Ceiling fan - motor control and drive solutions Cordless power tools and outdoor power equipment Home appliances Microwave ovens Power conversion Designers who used this product also designed with IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes IFCM20U65GD | Intelligent Power Modules (IPM) IKP20N60T | IGBT discretes Find our Variations for 1ED44171N01B Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 1ED44173N01B SOT23-6L 1 2.6/2.6 A 8.0/7.3 V integrated overcurrent protection with negative current sensing 1ED44176N01F DSO - 8 1 0.8/1.75 A 11.9/11.4 V integrated overcurrent protection with positive current sensing IRS4427S DSO - 8 2 2.3/3.3 A Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features

25 V single-channel low-side gate driver with integrated fault reporting and enable functionality

EiceDRIVER™ 25 V single-channel low-side non-inverting gate driver IC for MOSFETs or IGBTs with typical 2.6 A source and sink currents in a tiny 5-lead PG-SOT23 package. 1ED44171N01B can also be used in conjunction with IPMs, such as IFCM10S60GD, which integrate a PFC IGBT but no PFC gate driver IC.

The proprietary latch-up immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output. The output driver features a current buffer stage. The 1ED44171N01B provides an integrated fault reporting output and adjustable fault clear timer at the under voltage condition of VCC.

1ED44171N01B can be used as a second source option to the popular IRS44273L with a single PCB layout. It's enabling a single-supplier, dual sourcing strategy for fast-reacting supply flexibility.

REF-SHA35WRC2SYS (version 2.0) is a full-featured high voltage ceiling fan reference design. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. It includes the 1ED44171N01B for the PFC gate driver IKA08N65H5 DuoPack IGBTs and diodes for PFC switching, and the TRENCHSTOP(TM) RC-Series IKN03N60RC2 that provides cost-effective, monolithically integrated IGBTs with diode for the inverter stage.


Summary of Features

  • Single pin for fault output and enable
  • Programmable fault clear time
  • Wide supply voltage rage with 25 V VCC max
  • Under voltage lockout
  • -10 Vdc negative input capability of “IN” pin
  • 3 kV ESD HBM

Benefits

  • Fault reporting for switch monitoring
  • Flexible fault clear time set-up
  • 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
  • Under-voltage lock out provides protection at low supply voltage
  • Industry standard package
  • High level of ESD protection for robustness

Applications

  • Ceiling fan - motor control and drive solutions
  • Cordless power tools and outdoor power equipment
  • Home appliances
  • Microwave ovens
  • Power conversion

Designers who used this product also designed with


  • IFCM20U65GD |
    Intelligent Power Modules (IPM)
  • IKP20N60T |
    IGBT discretes
  • IFCM20U65GD |
    Intelligent Power Modules (IPM)
  • IKP20N60T |
    IGBT discretes
  • IFCM20U65GD |
    Intelligent Power Modules (IPM)
  • IKP20N60T |
    IGBT discretes

Find our Variations for 1ED44171N01B

Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features

IRS44273L

SOT23-5L

1

1.5/1.5 A

10.2/9.2 V

additional OUT pin for easy layout

1ED44173N01B

SOT23-6L

1

2.6/2.6 A

8.0/7.3 V

integrated overcurrent protection with negative current sensing

1ED44176N01F

DSO - 8

1

0.8/1.75 A

11.9/11.4 V

integrated overcurrent protection with positive current sensing

IRS4427S

DSO - 8

2

2.3/3.3 A


Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED44171N01B
Product Name Gate Driver ICs
Driver Type Low-side
Output Current 2.6 amps
Supply Voltage 12.7 to 20 volts
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1ED2147S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
Power - Gate Driver ICs - 2EDL8034F5B - 2EDL8034F5B - Infineon Technologies AG
Specs
Supply Voltage 8 to 17 volts
Propagation Delay 33 ns
Package Type PG-DSO-8
View Details
Gate Drivers - 448-2ED1324S12PXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.3 amps
View Details
3 suppliers
Gate Drivers - 448-2EDF7275FXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
4 suppliers