Texas Instruments PMIC - PMIC - LED Drivers - LM3528TMX LM3528TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071260-LM3528TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 22V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071260-LM3528TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 22V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3528TMX - 071260-LM3528TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3528TMX
071260-LM3528TMX
PMIC - PMIC - LED Drivers - LM3528TMX 071260-LM3528TMX
Manufacturer: Texas Instruments Win Source Part Number: 071260-LM3528TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: I2C Output Voltage: 22V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071260-LM3528TMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Output Voltage: 22V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LM3528TMX
SMD LED Driver IC 137-LM3528TMX
LED DISPLAY DRIVER, PBGA12, 1.20 X 1.60 MM, 0.60 MM HEIGHT, MICRO, SMD-12 Product overview: LM3528TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3528TMX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA12, 1.20 X 1.60 MM, 0.60 MM HEIGHT, MICRO, SMD-12 Product overview: LM3528TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3528TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071260-LM3528TMX 137-LM3528TMX
Product Name PMIC - PMIC - LED Drivers - LM3528TMX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM27965SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 7805792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
PMIC - PMIC - LED Drivers - EVALLEDICL8002GB2TOBO1 - 1064038-EVALLEDICL8002GB2TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
View Details