USB POWER SWITCH, 1 PORT, SOIC-8; USB IC Type:USB Power Switch and Over Current Protection; USB Standard:USB 1.1, 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Data Rate:-; No. RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 29AH6325 |
| Product Name | Usb Power Switch, 1 Port, Soic-8; Usb Ic Type Texas Instruments |
| Technology | USB |