Manufacturer: Texas Instruments
Win Source Part Number: 923144-LM3502SQ-25/N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 600mA (Switch) 16-WQFN (4x4)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM3502
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3502SQ-25DKR, LM3502SQ-25/NOPBCT, LM3502SQ-25NOPBCT-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 600mA (Switch) 16-WQFN (4x4)
LED DRIVER Product overview: LM3502SQ-25/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3502SQ-25/NOPB
LED DRIVER
IC LED DRIVER RGLTR DIM 16WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 923144-LM3502SQ-25/NOPB | LM3502SQ-25/NOPBTR-ND | 137-LM3502SQ-25/NOPB | LM3502SQ-25/NOPB | LM3502SQ-25/NOPB |
| Product Name | PMIC - PMIC - LED Drivers - LM3502SQ-25/NOPB | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-WQFN (4x4) | Bulk | |||
| Input Voltage | 2.5 to 5.5 volts | ||||
| Output Voltage | 25 volts |