Manufacturer: Texas Instruments
Win Source Part Number: 1320371-LM34904ITMX/
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Status Flag
Standard Package: 3,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 2.8V ~ 5.3V
Rds On (Typ): 400mOhm
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40187-1,TEXTISLM
Base Product Number: LM34904
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320371-LM34904ITMX/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |