Texas Instruments Standard Linear and Logic 0.44A 1000kHz MSOP DC-DC Converter IC LM3489MMX

Description
0.44A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: LM3489MMX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.44A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.44A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.44A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: LM3489MMX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.44A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.44A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.44A 1000kHz MSOP DC-DC Converter IC
715-LM3489MMX
0.44A 1000kHz MSOP DC-DC Converter IC 715-LM3489MMX
0.44A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: LM3489MMX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.44A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.44A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MMX can be used for catalog matching and distributor lookup.

0.44A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: LM3489MMX from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.44A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.44A, 1000kHz, MSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-LM3489MMX
Product Name 0.44A 1000kHz MSOP DC-DC Converter IC
Package Type Other; VSSOP
Output Voltage 35 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1231234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 75 volts
View Details