DC/DC CTRL, BOOST, FLYBACK, 1MHZ, VSSOP8; Supply Voltage Min:2.97V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:VSSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
DC/DC CTRL, BOOST, FLYBACK, 1MHZ, VSSOP8; Supply Voltage Min:2.97V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:VSSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Boost, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 23AC6429 |
| Product Name | Dc/dc Ctrl, Boost, Flyback, 1Mhz, Vssop8; Supply Voltage Min Texas Instruments |
| Features | RoHS |