IC, N-CH CONTROLLER, VSSOP-8; Supply Voltage Min:2.97V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:VSSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Boost, Flyback, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 29AH1125 |
| Product Name | Ic, N-Ch Controller, Vssop-8; Supply Voltage Min Texas Instruments |
| Features | RoHS |