BUCK CONTROLLER, PFET, SMD, MSOP8, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:VSSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes
IC, PFET BUCK CONTROLLER, VSSOP-8; Supply Voltage Min:4.5V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:VSSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step Down);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 33AH4182 |
| Product Name | Buck Controller, Pfet, Smd, Msop8, Reel; Supply Voltage Min Texas Instruments |
| Features | RoHS |