IC, N-CHANNEL CONTROLLER, 1MHZ, VSSOP-10; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, N-CHANNEL CONTROLLER, 1MHZ, VSSOP-10; Supply Voltage Min:2.97V; Supply Voltage Max:48V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:1MHz; Topology:Boost, RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 32AH8439 | 28AH3351 |
| Product Name | Ic, N-Channel Controller, 1Mhz, Vssop-10; Msl Texas Instruments | Ic, N-Channel Controller, 1Mhz, Vssop-10; Supply Voltage Min Texas Instruments |
| Features | RoHS | RoHS |