Texas Instruments PMIC - PMIC - Power Management - Specialized - LM3460M5-1.5/NOPB LM3460M5-1.5/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053832-LM3460M5-1.5 /NOPB Packaging: Reel - TR Applications: GTA, GTA+ Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053832-LM3460M5-1.5 /NOPB Packaging: Reel - TR Applications: GTA, GTA+ Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM3460M5-1.5/NOPB - 1053832-LM3460M5-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM3460M5-1.5/NOPB
1053832-LM3460M5-1.5/NOPB
PMIC - PMIC - Power Management - Specialized - LM3460M5-1.5/NOPB 1053832-LM3460M5-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053832-LM3460M5-1.5 /NOPB Packaging: Reel - TR Applications: GTA, GTA+ Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053832-LM3460M5-1.5/NOPB
Packaging: Reel - TR
Applications: GTA, GTA+
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1053832-LM3460M5-1.5/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM3460M5-1.5/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers