Texas Instruments High-Performance Analog Boost 1.5A 20V TSSOP LED Driver IC LM3450MT/NOPB

Description
LED Driver IC, 1.5A, 20V, Boost/Flyback, Phase Dimming, 16-TSSOP Product overview: LM3450MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 20V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 20V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3450MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 1.5A, 20V, Boost/Flyback, Phase Dimming, 16-TSSOP Product overview: LM3450MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 20V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 20V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3450MT/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 1.5A 20V TSSOP LED Driver IC
137-LM3450MT/NOPB
Boost 1.5A 20V TSSOP LED Driver IC 137-LM3450MT/NOPB
LED Driver IC, 1.5A, 20V, Boost/Flyback, Phase Dimming, 16-TSSOP Product overview: LM3450MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 20V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 20V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3450MT/NOPB can be used for catalog matching and distributor lookup.

LED Driver IC, 1.5A, 20V, Boost/Flyback, Phase Dimming, 16-TSSOP Product overview: LM3450MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 20V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 20V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3450MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3450MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3450MT/NOPB-ND
LED Drivers LM3450MT/NOPB-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming 16-TSSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming 16-TSSOP

Buy Now Datasheet
 - LM3450MT/NOPB - Rochester Electronics
Newburyport, MA, United States
LED Driver, 1-Segment, PDSO16

LED Driver, 1-Segment, PDSO16

Supplier's Site Datasheet
 - LM3450MT/NOPB - Rochester Electronics
Newburyport, MA, United States
LED Driver, 1-Segment, PDSO16

LED Driver, 1-Segment, PDSO16

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3450MT/NOPB - 1198867-LM3450MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3450MT/NOPB
1198867-LM3450MT/NOPB
PMIC - PMIC - LED Drivers - LM3450MT/NOPB 1198867-LM3450MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198867-LM3450MT/NOP B Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Output: 11.5V Internal Switch(s): Yes Topology: Flyback, Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Family Name: LM3450 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Voltage Supply MAX: 20V Voltage Supply MIN: 8.5V Alternative Parts (Cross-Reference): ISL1904FAZ; ISL1903FAZ-T7A; ISL1904FAZ-TK; Introduction Date: November 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198867-LM3450MT/NOPB
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Output: 11.5V
Internal Switch(s): Yes
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Family Name: LM3450
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Voltage Supply MAX: 20V
Voltage Supply MIN: 8.5V
Alternative Parts (Cross-Reference): ISL1904FAZ; ISL1903FAZ-T7A; ISL1904FAZ-TK;
Introduction Date: November 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3450MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3450MT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3450MT/NOPB
IC LED DRVR OFFL ANALOG 16TSSOP

IC LED DRVR OFFL ANALOG 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3450MT/NOPB
LED Lighting Drivers LM3450MT/NOPB
LED Lighting Drivers LED Drivers with Active Power Factor Correction and Phase Dimming Decoder 16-TSSOP -40 to 125

LED Lighting Drivers LED Drivers with Active Power Factor Correction and Phase Dimming Decoder 16-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3450MT/NOPB LM3450MT/NOPB-ND LM3450MT/NOPB 1198867-LM3450MT/NOPB LM3450MT/NOPB LM3450MT/NOPB
Product Name Boost 1.5A 20V TSSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3450MT/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Output Voltage 11.5 volts 11.5 volts 11.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
PMIC - LED Drivers - LM3502ITL-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
LED Driver ICs - 2466603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers