Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - LM3420M5X-8.4 LM3420M5X-8.4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198822-LM3420M5X-8. 4 Packaging: Tape and Reel Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 2 Charge Current - Max: 1A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LM3420 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198822-LM3420M5X-8. 4 Packaging: Tape and Reel Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 2 Charge Current - Max: 1A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LM3420 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3420M5X-8.4 - 1198822-LM3420M5X-8.4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3420M5X-8.4
1198822-LM3420M5X-8.4
PMIC - PMIC - Battery Chargers - LM3420M5X-8.4 1198822-LM3420M5X-8.4
Manufacturer: Texas Instruments Win Source Part Number: 1198822-LM3420M5X-8. 4 Packaging: Tape and Reel Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 2 Charge Current - Max: 1A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LM3420 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1198822-LM3420M5X-8.4
Packaging: Tape and Reel
Mounting Style: SMD
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Charge Current - Max: 1A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: LM3420
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 20V

Buy Now
PMIC - Battery Chargers - LM3420M5X-8.4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3420M5X-8.4-ND
PMIC - Battery Chargers LM3420M5X-8.4-ND
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3420M5X-8.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3420M5X-8.4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3420M5X-8.4
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Supplier's Site
PMIC - Battery Chargers - LM3420M5X-8.4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3420M5X-8.4
PMIC - Battery Chargers LM3420M5X-8.4
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1198822-LM3420M5X-8.4 LM3420M5X-8.4-ND LM3420M5X-8.4 LM3420M5X-8.4
Product Name PMIC - PMIC - Battery Chargers - LM3420M5X-8.4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cells 2 2
Charge Current 1000 mA 1000 mA 1000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PNE4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
PMIC - Battery Chargers - ISL6292-2CR3 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Power - Wireless Charging ICs - WLC1150-68LQXQ - WLC1150-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details