Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - LM3420M5X-8.2 LM3420M5X-8.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053806-LM3420M5X-8. 2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053806-LM3420M5X-8. 2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3420M5X-8.2 - 1053806-LM3420M5X-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3420M5X-8.2
1053806-LM3420M5X-8.2
PMIC - PMIC - Battery Chargers - LM3420M5X-8.2 1053806-LM3420M5X-8.2
Manufacturer: Texas Instruments Win Source Part Number: 1053806-LM3420M5X-8. 2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053806-LM3420M5X-8.2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - LM3420M5X-8.2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3420M5X-8.2-ND
PMIC - Battery Chargers LM3420M5X-8.2-ND
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - LM3420M5X-8.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3420M5X-8.2
PMIC - Battery Chargers LM3420M5X-8.2
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3420M5X-8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3420M5X-8.2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3420M5X-8.2
IC BATT CNTL LI-ION 2CEL SOT23-5

IC BATT CNTL LI-ION 2CEL SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1053806-LM3420M5X-8.2 LM3420M5X-8.2-ND LM3420M5X-8.2 LM3420M5X-8.2
Product Name PMIC - PMIC - Battery Chargers - LM3420M5X-8.2 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type SOT-23-5 SC-74A, SOT-753
Cells 2 2
Supply Voltage 20 volts 20 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details